multicomp PRO Terminal,tubular Lug,2 Awg,3/8 Stud,crimp,tin; Product Range Multicomp MCL30-02F

Description
TERMINAL,TUBULAR LUG,2 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"
Datasheet
Description
TERMINAL,TUBULAR LUG,2 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal,tubular Lug,2 Awg,3/8 Stud,crimp,tin; Product Range Multicomp - 61T8246 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,tubular Lug,2 Awg,3/8 Stud,crimp,tin; Product Range Multicomp
61T8246
Terminal,tubular Lug,2 Awg,3/8 Stud,crimp,tin; Product Range Multicomp 61T8246
TERMINAL,TUBULAR LUG,2 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"

TERMINAL,TUBULAR LUG,2 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 61T8246
Product Name Terminal,tubular Lug,2 Awg,3/8 Stud,crimp,tin; Product Range Multicomp
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Ring Terminals - 1787271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details