multicomp PRO Solid State Relay, 4Vdc-32Vdc, Din Rail; Contact Configuration Multicomp Pro MCKSV240D40-LM

Description
SOLID STATE RELAY, 4VDC-32VDC, DIN RAIL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 4VDC-32VDC, DIN RAIL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 4Vdc-32Vdc, Din Rail; Contact Configuration Multicomp Pro - 24AC9532 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4Vdc-32Vdc, Din Rail; Contact Configuration Multicomp Pro
24AC9532
Solid State Relay, 4Vdc-32Vdc, Din Rail; Contact Configuration Multicomp Pro 24AC9532
SOLID STATE RELAY, 4VDC-32VDC, DIN RAIL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 4VDC-32VDC, DIN RAIL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 24AC9532
Product Name Solid State Relay, 4Vdc-32Vdc, Din Rail; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1240 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 2846575 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details