Solid state relay with 4V DC to 32V DC input, 20A load current rating, and 24V AC to 280V AC output range, featuring zero-crossing switching, built-in MOV protection, RC snubber, and LED indication. Mounted on 35mm DIN rail or panel, with a 30mm width and dimensions of 100mm × 30mm × 112mm. Includes integrated heatsink, dielectric strength of 4000V ACrms, and operates within -30°C to +80°C ambient temperature. Weight is 355g.
SOLID STATE RELAY, 4VDC-32VDC, DIN RAIL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9530 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Din Rail; Contact Configuration Multicomp Pro |
| Application Type | Latching |