Solid state relay with a 4 V DC to 32 V DC control voltage range, 10 A load current rating, and 24 V AC to 280 V AC load voltage range, designed for DIN rail mounting with integrated heatsink and zero-crossing switching. Dimensions are 100 mm × 30 mm × 112 mm, weight is 355 g, and it features MOV protection, RC snubber, LED indication, and dielectric strength of 4000 V AC rms between input and output. Operating temperature range is -30 °C to +80 °C.
SOLID STATE RELAY, 4VDC-32VDC, DIN RAIL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9529 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Din Rail; Contact Configuration Multicomp Pro |
| Application Type | Latching |