The MCKSQF480D60 is a three-phase AC solid state relay with a 60A rated load current, designed for control voltages of 4-32V DC and operating between 24-530V AC. It features zero-crossing switching, SCR output, opto-isolation, MOV protection, and a dielectric strength of ≥4000Vrms between input and output. The relay has a maximum turn-on and turn-off time of 10ms, an on-state voltage drop of 1.6Vrms at rated current, and a transient overvoltage rating of 1200Vpk. It supports a maximum surge current of 1000A for 10ms and has a minimum off-state dv/dt of ≥500 V/μs. The device operates in ambient temperatures from -30°C to +80°C, weighs 520g, and is mounted on a panel with screw terminals.
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9528 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |