multicomp PRO Capacitor, Alu Elec, 22Uf, 400V, Radial; Capacitance Multicomp Pro MCKSK400M220I21S

Description
CAPACITOR, ALU ELEC, 22UF, 400V, RADIAL; Capacitance:22µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, ALU ELEC, 22UF, 400V, RADIAL; Capacitance:22µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Alu Elec, 22Uf, 400V, Radial; Capacitance Multicomp Pro - 94Y6003 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 22Uf, 400V, Radial; Capacitance Multicomp Pro
94Y6003
Capacitor, Alu Elec, 22Uf, 400V, Radial; Capacitance Multicomp Pro 94Y6003
CAPACITOR, ALU ELEC, 22UF, 400V, RADIAL; Capacitance:22µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 22UF, 400V, RADIAL; Capacitance:22µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6003
Product Name Capacitor, Alu Elec, 22Uf, 400V, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers