multicomp PRO Cap, 4.7Μf, 100V, 20%; Capacitance Multicomp Pro MCKSK100M4R7E12S

Description
CAP, 4.7µF, 100V, 20%; Capacitance:4.7µF; Voltage Rating:100V; Product Range:SK Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:12mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7µF, 100V, 20%; Capacitance:4.7µF; Voltage Rating:100V; Product Range:SK Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:12mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Μf, 100V, 20%; Capacitance Multicomp Pro - 94Y5997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 100V, 20%; Capacitance Multicomp Pro
94Y5997
Cap, 4.7Μf, 100V, 20%; Capacitance Multicomp Pro 94Y5997
CAP, 4.7µF, 100V, 20%; Capacitance:4.7µF; Voltage Rating:100V; Product Range:SK Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:12mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 4.7µF, 100V, 20%; Capacitance:4.7µF; Voltage Rating:100V; Product Range:SK Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:12mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y5997
Product Name Cap, 4.7Μf, 100V, 20%; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers