Single-phase DC output solid state relay with 40A current rating at 100VDC, designed for printed board mounting. Features MOSFET output, optical isolation, and LED indication with a dielectric strength of at least 2500VACrms. Control input range is 4VDC to 32VDC, with max turn-on and turn-off times of 100μs. On-state resistance is 13mΩ maximum at 25°C ambient temperature. Operates within -30°C to +80°C ambient temperature range. Weight is 90g typical. Maximum surge current at 10ms is 120A. Output leakage current is 0.1mA maximum at rated voltage.
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0V; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9523 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |