The MCKSI240D80-LM is a single-phase solid state relay with SCR output, designed for industrial applications with resistive, inductive, or capacitive loads. It operates with a 4V DC to 32V DC control input and switches loads between 48V AC and 280V AC at up to 80A. Features include zero-crossing switching, MOV protection, LED indication, and a dielectric strength of 4000V AC rms between input and output. The relay has a maximum on-state voltage drop of 1.6V rms, a maximum off-state leakage current of 5mA, and a transient overvoltage rating of 600V peak. It operates within an ambient temperature range of -30°C to +80°C and weighs 96g. The package is panel mount with screw terminals.
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:80A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9519 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |