Solid state relay with SCR output for industrial applications, rated for 25A at 48-280V AC with a 4-32V DC control input. Features zero-crossing switching, MOV protection, and dielectric strength of 4000VACrms between input and output. Operating temperature range is -30°C to +80°C. Mounting is panel with quick connection terminals and approximate weight of 96g. Includes touch-safe cover option as indicated by +KPC-0A suffix.
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9517 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |