Solid state relay with SCR output, designed for switching AC loads between 48V and 280V at up to 10A, controlled by a 4V to 32V DC input. Features zero-crossing switching, MOV protection, and a dielectric strength of 4000VACrms between input and output. Maximum on-state voltage drop is 1.5Vrms at rated current, with a surge current rating of 100A for 10ms. Ambient operating temperature range is -30°C to +80°C. Mounting style is panel with screw terminals, and typical weight is 96g. Includes touch-safe cover option, though not specified for this exact variant.
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9515 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |