Solid state relay for PCB mounting with a 5A load current and zero-crossing switching, operating on 24-440V AC with a 4-32V DC control voltage and 4000V ACrms opto-isolation. The device features a plastic case, a maximum on-state voltage drop of 1.5Vrms, and a surge current capability of 250A for 10ms. It operates within an ambient temperature range of -30°C to +80°C and weighs 20g.
SOLID STATE RELAY, 4VDC-32VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:440VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9513 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |