multicomp PRO Solid State Relay, 4Vdc-32Vdc, Th; Contact Configuration Multicomp Pro MCKSD240D5-W

Description
SOLID STATE RELAY, 4VDC-32VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 4VDC-32VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 4Vdc-32Vdc, Th; Contact Configuration Multicomp Pro - 24AC9512 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4Vdc-32Vdc, Th; Contact Configuration Multicomp Pro
24AC9512
Solid State Relay, 4Vdc-32Vdc, Th; Contact Configuration Multicomp Pro 24AC9512
SOLID STATE RELAY, 4VDC-32VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:4VDC RoHS Compliant: Yes

SOLID STATE RELAY, 4VDC-32VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 24AC9512
Product Name Solid State Relay, 4Vdc-32Vdc, Th; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2099-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Interface Relays - 1025536 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals Ce; RoHS
View Details
Safety Relay - 35037214 - Radwell International
Allen-Bradley / Rockwell Automation
View Details