PIEZO BUZZER; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:8V; Supply Voltage Max:15V; Operating Current Max:20mA; Sound Level SPL:100dB; Resonant Frequency:3.7kHz; Product Range:-; External Diameter:23.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 25R0648 |
| Product Name | Piezo Buzzer; Transducer Function Multicomp Pro |