PIEZO BUZZER; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:30V; Operating Current Max:15mA; Sound Level SPL:90dB; Resonant Frequency:4.2kHz; Product Range:-; External Diameter:22mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 25R0627 |
| Product Name | Piezo Buzzer; Transducer Function Multicomp Pro |