PIEZO BUZZER; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:1.5V; Supply Voltage Max:16V; Operating Current Max:8mA; Sound Level SPL:85dB; Resonant Frequency:4kHz; Product Range:-; External Diameter:14mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 25R0623 |
| Product Name | Piezo Buzzer; Transducer Function Multicomp Pro |