multicomp PRO Microphone; Transducer Function Multicomp Pro MCKPCM-97H45P-40DB-4808

Description
MICROPHONE; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:- RoHS Compliant: Yes
Datasheet
Description
MICROPHONE; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone; Transducer Function Multicomp Pro - 25R0618 - Newark, An Avnet Company
Chicago, IL, United States
Microphone; Transducer Function Multicomp Pro
25R0618
Microphone; Transducer Function Multicomp Pro 25R0618
MICROPHONE; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:- RoHS Compliant: Yes

MICROPHONE; Transducer Function:Microphone; Directivity:Omnidirectional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 25R0618
Product Name Microphone; Transducer Function Multicomp Pro
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Commercial Audio Microphones - DIMIC12S - Biamp Systems, Ltd.
Specs
Features Digital
Application Paging
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details