multicomp PRO Microphone; Transducer Function Multicomp Pro MCKPCM-60H27P-40DB-4804

Description
MICROPHONE; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:- RoHS Compliant: Yes
Datasheet
Description
MICROPHONE; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone; Transducer Function Multicomp Pro - 25R0611 - Newark, An Avnet Company
Chicago, IL, United States
Microphone; Transducer Function Multicomp Pro
25R0611
Microphone; Transducer Function Multicomp Pro 25R0611
MICROPHONE; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:- RoHS Compliant: Yes

MICROPHONE; Transducer Function:Microphone; Directivity:Omnidirectional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 25R0611
Product Name Microphone; Transducer Function Multicomp Pro
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details