multicomp PRO Buzzer, Piezo, 115Db; Driver Type Multicomp Pro MCKP1206R1-4720

Description
BUZZER, PIEZO, 115DB; Driver Type:Receiver; External Width - Metric:6mm; Impedance:32ohm; Power Rating Nom:10mW; Sound Level SPL:115dB; Frequency Response Min:300Hz; Frequency Response Max:3.4kHz; Speaker Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
BUZZER, PIEZO, 115DB; Driver Type:Receiver; External Width - Metric:6mm; Impedance:32ohm; Power Rating Nom:10mW; Sound Level SPL:115dB; Frequency Response Min:300Hz; Frequency Response Max:3.4kHz; Speaker Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Piezo, 115Db; Driver Type Multicomp Pro - 25R0899 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Piezo, 115Db; Driver Type Multicomp Pro
25R0899
Buzzer, Piezo, 115Db; Driver Type Multicomp Pro 25R0899
BUZZER, PIEZO, 115DB; Driver Type:Receiver; External Width - Metric:6mm; Impedance:32ohm; Power Rating Nom:10mW; Sound Level SPL:115dB; Frequency Response Min:300Hz; Frequency Response Max:3.4kHz; Speaker Shape:Rectangular RoHS Compliant: Yes

BUZZER, PIEZO, 115DB; Driver Type:Receiver; External Width - Metric:6mm; Impedance:32ohm; Power Rating Nom:10mW; Sound Level SPL:115dB; Frequency Response Min:300Hz; Frequency Response Max:3.4kHz; Speaker Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 25R0899
Product Name Buzzer, Piezo, 115Db; Driver Type Multicomp Pro
SPL 115 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 458-1119-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1600 Hz
View Details
 - SI-12X - Wharfedale Pro
Wharfedale Pro
Specs
Nominal Power 500 watts
Maximum Power 1000 watts
Sensitivity 96 dB
View Details