multicomp PRO Res, 10R, 10W, Axial, Wirewound; Resistance Multicomp Pro MCKNP0ASJ0100B00

Description
RES, 10R, 10W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.5mmRoHS Compliant: Yes
Datasheet
Description
RES, 10R, 10W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 10W, Axial, Wirewound; Resistance Multicomp Pro - 55T6517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 10W, Axial, Wirewound; Resistance Multicomp Pro
55T6517
Res, 10R, 10W, Axial, Wirewound; Resistance Multicomp Pro 55T6517
RES, 10R, 10W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.5mmRoHS Compliant: Yes

RES, 10R, 10W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:8.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6517
Product Name Res, 10R, 10W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers