multicomp PRO Through Hole Wirewound Resistor, Mcknp Series, 15 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro MCKNP0ASF150JB00

Description
Through Hole Wirewound Resistor, MCKNP Series, 15 ohm, 10 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, MCKNP Series, 15 ohm, 10 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Mcknp Series, 15 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6514 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 15 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6514
Through Hole Wirewound Resistor, Mcknp Series, 15 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6514
Through Hole Wirewound Resistor, MCKNP Series, 15 ohm, 10 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 15 ohm, 10 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6514
Product Name Through Hole Wirewound Resistor, Mcknp Series, 15 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details