multicomp PRO Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Multicomp Pro MCKNP0ASF100KB00

Description
WIREWOUND RESISTOR, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Multicomp Pro - 97M9474 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Multicomp Pro
97M9474
Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Multicomp Pro 97M9474
WIREWOUND RESISTOR, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Mcknp Series, 1 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6512 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 1 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6512
Through Hole Wirewound Resistor, Mcknp Series, 1 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6512
Through Hole Wirewound Resistor, MCKNP Series, 1 ohm, 10 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 1 ohm, 10 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M9474 55T6512
Product Name Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mcknp Series, 1 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers