multicomp PRO Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Multicomp Pro MCKNP0ASF1000B00

Description
WIREWOUND RESISTOR, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Multicomp Pro - 97M9475 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Multicomp Pro
97M9475
Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Multicomp Pro 97M9475
WIREWOUND RESISTOR, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Mcknp Series, 100 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6513 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 100 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6513
Through Hole Wirewound Resistor, Mcknp Series, 100 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6513
Through Hole Wirewound Resistor, MCKNP Series, 100 ohm, 10 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 100 ohm, 10 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M9475 55T6513
Product Name Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mcknp Series, 100 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details