multicomp PRO Wirewound Resistor, 50 Ohm, 7W, 1%; Resistance Multicomp Pro MCKNP07SF500JB00

Description
WIREWOUND RESISTOR, 50 OHM, 7W, 1%; Resistance:50ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 50 OHM, 7W, 1%; Resistance:50ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 50 Ohm, 7W, 1%; Resistance Multicomp Pro - 97M9515 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 7W, 1%; Resistance Multicomp Pro
97M9515
Wirewound Resistor, 50 Ohm, 7W, 1%; Resistance Multicomp Pro 97M9515
WIREWOUND RESISTOR, 50 OHM, 7W, 1%; Resistance:50ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 7W, 1%; Resistance:50ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Mcknp Series, 50 Ohm, 7 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6766 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 50 Ohm, 7 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6766
Through Hole Wirewound Resistor, Mcknp Series, 50 Ohm, 7 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6766
Through Hole Wirewound Resistor, MCKNP Series, 50 ohm, 7 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 50 ohm, 7 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M9515 55T6766
Product Name Wirewound Resistor, 50 Ohm, 7W, 1%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mcknp Series, 50 Ohm, 7 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 50 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers