multicomp PRO Res, 150R, 7W, Axial, Wirewound; Resistance Multicomp Pro MCKNP07SF1500B00

Description
RES, 150R, 7W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:25mmRoHS Compliant: Yes
Description
RES, 150R, 7W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 7W, Axial, Wirewound; Resistance Multicomp Pro - 55T6763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 7W, Axial, Wirewound; Resistance Multicomp Pro
55T6763
Res, 150R, 7W, Axial, Wirewound; Resistance Multicomp Pro 55T6763
RES, 150R, 7W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:25mmRoHS Compliant: Yes

RES, 150R, 7W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Length:25mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6763
Product Name Res, 150R, 7W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A220RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details