multicomp PRO Wirewound Resistor, 1 Ohm, 7W, 1%; Resistance Multicomp Pro MCKNP07SF100KB00

Description
WIREWOUND RESISTOR, 1 OHM, 7W, 1%; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:25mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1 OHM, 7W, 1%; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:25mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 7W, 1%; Resistance Multicomp Pro - 97M9509 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 7W, 1%; Resistance Multicomp Pro
97M9509
Wirewound Resistor, 1 Ohm, 7W, 1%; Resistance Multicomp Pro 97M9509
WIREWOUND RESISTOR, 1 OHM, 7W, 1%; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:25mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 7W, 1%; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Length:25mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M9509
Product Name Wirewound Resistor, 1 Ohm, 7W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details