multicomp PRO Wirewound Resistor, 100 Ohm, 7W, 1%; Resistance Multicomp Pro MCKNP07SF1000B00

Description
WIREWOUND RESISTOR, 100 OHM, 7W, 1%; Resistance:100ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 100 OHM, 7W, 1%; Resistance:100ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 7W, 1%; Resistance Multicomp Pro - 97M9510 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 7W, 1%; Resistance Multicomp Pro
97M9510
Wirewound Resistor, 100 Ohm, 7W, 1%; Resistance Multicomp Pro 97M9510
WIREWOUND RESISTOR, 100 OHM, 7W, 1%; Resistance:100ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 7W, 1%; Resistance:100ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M9510
Product Name Wirewound Resistor, 100 Ohm, 7W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details