multicomp PRO Res, 56R, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ0560AA9

Description
RES, 56R, 5W, AXIAL, WIREWOUND; Resistance:56ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 5W, AXIAL, WIREWOUND; Resistance:56ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6752
Res, 56R, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6752
RES, 56R, 5W, AXIAL, WIREWOUND; Resistance:56ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes

RES, 56R, 5W, AXIAL, WIREWOUND; Resistance:56ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6752
Product Name Res, 56R, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers