multicomp PRO Res, 0R5, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ050KAA9

Description
RES, 0R5, 5W, AXIAL, WIREWOUND; Resistance:0.5ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R5, 5W, AXIAL, WIREWOUND; Resistance:0.5ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R5, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6749
Res, 0R5, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6749
RES, 0R5, 5W, AXIAL, WIREWOUND; Resistance:0.5ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes

RES, 0R5, 5W, AXIAL, WIREWOUND; Resistance:0.5ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6749
Product Name Res, 0R5, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 4-1676966-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers