multicomp PRO Res, 0R33, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ033KAA9

Description
RES, 0R33, 5W, AXIAL, WIREWOUND; Resistance:0.33ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes
Datasheet
Description
RES, 0R33, 5W, AXIAL, WIREWOUND; Resistance:0.33ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R33, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6739
Res, 0R33, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6739
RES, 0R33, 5W, AXIAL, WIREWOUND; Resistance:0.33ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes

RES, 0R33, 5W, AXIAL, WIREWOUND; Resistance:0.33ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:17.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6739
Product Name Res, 0R33, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details