multicomp PRO Res, 0R27, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ027KAA9

Description
RES, 0R27, 5W, AXIAL, WIREWOUND; Resistance:0.27ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes
Datasheet
Description
RES, 0R27, 5W, AXIAL, WIREWOUND; Resistance:0.27ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R27, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6735
Res, 0R27, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6735
RES, 0R27, 5W, AXIAL, WIREWOUND; Resistance:0.27ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes

RES, 0R27, 5W, AXIAL, WIREWOUND; Resistance:0.27ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:17.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6735
Product Name Res, 0R27, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers