multicomp PRO Res, 0R22, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ022KAA9

Description
RES, 0R22, 5W, AXIAL, WIREWOUND; Resistance:0.22ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes
Datasheet
Description
RES, 0R22, 5W, AXIAL, WIREWOUND; Resistance:0.22ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R22, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6731
Res, 0R22, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6731
RES, 0R22, 5W, AXIAL, WIREWOUND; Resistance:0.22ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:17.5mmRoHS Compliant: Yes

RES, 0R22, 5W, AXIAL, WIREWOUND; Resistance:0.22ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:17.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6731
Product Name Res, 0R22, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details