multicomp PRO Res, 220R, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ0221AA9

Description
RES, 220R, 5W, AXIAL, WIREWOUND; Resistance:220ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mmRoHS Compliant: Yes
Datasheet
Description
RES, 220R, 5W, AXIAL, WIREWOUND; Resistance:220ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6733
Res, 220R, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6733
RES, 220R, 5W, AXIAL, WIREWOUND; Resistance:220ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mmRoHS Compliant: Yes

RES, 220R, 5W, AXIAL, WIREWOUND; Resistance:220ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:6.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6733
Product Name Res, 220R, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details