multicomp PRO Res, 150R, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ0151AA9

Description
RES, 150R, 5W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mmRoHS Compliant: Yes
Datasheet
Description
RES, 150R, 5W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6721
Res, 150R, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6721
RES, 150R, 5W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mmRoHS Compliant: Yes

RES, 150R, 5W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:6.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6721
Product Name Res, 150R, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661705 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers