RES, 0R12, 5W, AXIAL, WIREWOUND; Resistance:0.12ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 55T6715 |
| Product Name | Res, 0R12, 5W, Axial, Wirewound; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |