multicomp PRO Through Hole Wirewound Resistor, Mcknp Series, 120 Ohm, 5 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro MCKNP05SJ0121AA9

Description
Through Hole Wirewound Resistor, MCKNP Series, 120 ohm, 5 W, - 5%, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, MCKNP Series, 120 ohm, 5 W, - 5%, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Mcknp Series, 120 Ohm, 5 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro - 55T6717 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 120 Ohm, 5 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro
55T6717
Through Hole Wirewound Resistor, Mcknp Series, 120 Ohm, 5 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro 55T6717
Through Hole Wirewound Resistor, MCKNP Series, 120 ohm, 5 W, - 5%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 120 ohm, 5 W, - 5%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6717
Product Name Through Hole Wirewound Resistor, Mcknp Series, 120 Ohm, 5 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details