multicomp PRO Res, 0R1, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ010KAA9

Description
RES, 0R1, 5W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R1, 5W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R1, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6710
Res, 0R1, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6710
RES, 0R1, 5W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes

RES, 0R1, 5W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6710
Product Name Res, 0R1, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details