multicomp PRO Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Multicomp Pro MCKNP03UJ050KB00

Description
WIREWOUND RESISTOR, 0.5 OHM, 3W, 5%; Resistance:0.5ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.5 OHM, 3W, 5%; Resistance:0.5ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Multicomp Pro - 97M9503 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Multicomp Pro
97M9503
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Multicomp Pro 97M9503
WIREWOUND RESISTOR, 0.5 OHM, 3W, 5%; Resistance:0.5ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 3W, 5%; Resistance:0.5ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Mcknp Series, 0.5 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6687 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 0.5 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6687
Through Hole Wirewound Resistor, Mcknp Series, 0.5 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6687
Through Hole Wirewound Resistor, MCKNP Series, 0.5 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 0.5 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M9503 55T6687
Product Name Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mcknp Series, 0.5 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 0.5000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers