multicomp PRO Wirewound Resistor, 40 Ohm, 3W, 5%; Resistance Multicomp Pro MCKNP03UJ0400B00

Description
WIREWOUND RESISTOR, 40 OHM, 3W, 5%; Resistance:40ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 40 OHM, 3W, 5%; Resistance:40ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 40 Ohm, 3W, 5%; Resistance Multicomp Pro - 97M9498 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 3W, 5%; Resistance Multicomp Pro
97M9498
Wirewound Resistor, 40 Ohm, 3W, 5%; Resistance Multicomp Pro 97M9498
WIREWOUND RESISTOR, 40 OHM, 3W, 5%; Resistance:40ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 3W, 5%; Resistance:40ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M9498
Product Name Wirewound Resistor, 40 Ohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 40 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details