The Wirewound Resistor, 220 Ohm, 3W, 5% from the Multicomp Pro series is designed for applications requiring reliable performance and stability. It features a power rating of 3W and a resistance tolerance of ±5%. The resistor is constructed with a wirewound technology, ensuring durability and precision in resistance values. It has a voltage rating of 500V, making it suitable for various electronic applications. The resistor is RoHS compliant, indicating it meets environmental standards. Its axial leaded design allows for easy integration into circuits. The product is characterized by excellent flame resistance and a temperature coefficient of ±300 PPM/°C for resistances of 20Ω and above. This resistor is a viable option for engineers seeking a dependable component for their projects.
WIREWOUND RESISTOR, 220 OHM, 3W, 5%; Resistance:220ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97M9492 |
| Product Name | Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 220 ohms |