multicomp PRO Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Multicomp Pro MCKNP03UJ0102B00

Description
WIREWOUND RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Multicomp Pro - 97M9484 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Multicomp Pro
97M9484
Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Multicomp Pro 97M9484
WIREWOUND RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Mcknp Series, 1 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6668 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 1 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6668
Through Hole Wirewound Resistor, Mcknp Series, 1 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6668
Through Hole Wirewound Resistor, MCKNP Series, 1 kohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 1 kohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M9484 55T6668
Product Name Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mcknp Series, 1 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A68RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details