multicomp PRO Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Multicomp Pro MCKNP03UJ0100B00

Description
WIREWOUND RESISTOR, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Multicomp Pro - 97M9482 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Multicomp Pro
97M9482
Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Multicomp Pro 97M9482
WIREWOUND RESISTOR, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Mcknp Series, 10 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6666 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 10 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6666
Through Hole Wirewound Resistor, Mcknp Series, 10 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6666
Through Hole Wirewound Resistor, MCKNP Series, 10 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 10 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M9482 55T6666
Product Name Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mcknp Series, 10 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads ThroughHole; Axial Leads
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details