multicomp PRO Res, 0R47, 3W, Axial, Wirewound; Resistance Multicomp Pro MCKNP03SJ047KA19

Description
RES, 0R47, 3W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:16mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R47, 3W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R47, 3W, Axial, Wirewound; Resistance Multicomp Pro - 55T6658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 3W, Axial, Wirewound; Resistance Multicomp Pro
55T6658
Res, 0R47, 3W, Axial, Wirewound; Resistance Multicomp Pro 55T6658
RES, 0R47, 3W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:16mm RoHS Compliant: Yes

RES, 0R47, 3W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6658
Product Name Res, 0R47, 3W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details