multicomp PRO Res, 4R7, 3W, Axial, Wirewound; Resistance Multicomp Pro MCKNP03SJ047JA19

Description
RES, 4R7, 3W, AXIAL, WIREWOUND; Resistance:4.7ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mm RoHS Compliant: Yes
Description
RES, 4R7, 3W, AXIAL, WIREWOUND; Resistance:4.7ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 4R7, 3W, Axial, Wirewound from Multicomp Pro is a fixed wire-wound resistor with a resistance value of 4.7 ohms and a power rating of 3 watts at 70°C. It features a tolerance of ±5% and is designed in an axial leaded configuration. The resistor has a diameter of 5.5 mm and is compliant with RoHS standards. It exhibits excellent flame resistance and is available in a green color coating. The product is suitable for applications requiring reliable performance under various conditions, including temperature cycling and load life in humidity, with minimal mechanical damage. The resistor can also be customized for specific resistance values upon request.

Datasheet Summary
Powered by GS/AI

The Res, 4R7, 3W, Axial, Wirewound from Multicomp Pro is a fixed wire-wound resistor with a resistance value of 4.7 ohms and a power rating of 3 watts at 70°C. It features a tolerance of ±5% and is designed in an axial leaded configuration. The resistor has a diameter of 5.5 mm and is compliant with RoHS standards. It exhibits excellent flame resistance and is available in a green color coating. The product is suitable for applications requiring reliable performance under various conditions, including temperature cycling and load life in humidity, with minimal mechanical damage. The resistor can also be customized for specific resistance values upon request.

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 3W, Axial, Wirewound; Resistance Multicomp Pro - 55T6657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 3W, Axial, Wirewound; Resistance Multicomp Pro
55T6657
Res, 4R7, 3W, Axial, Wirewound; Resistance Multicomp Pro 55T6657
RES, 4R7, 3W, AXIAL, WIREWOUND; Resistance:4.7ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mm RoHS Compliant: Yes

RES, 4R7, 3W, AXIAL, WIREWOUND; Resistance:4.7ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6657
Product Name Res, 4R7, 3W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details