The Through Hole Wirewound Resistor, MCKNP Series, features a resistance value of 39 Ohms and a power rating of 3 Watts with a tolerance of ±5%. It is designed with axial leads and is compliant with RoHS standards. The resistor exhibits excellent flame resistance and is available in a green color coating. It has a temperature coefficient of ±300 PPM/°C for resistance values of 20 Ohms and above. The device is capable of withstanding short time overloads with a maximum deviation of ±(2% + 0.05Ω) without mechanical damage. Additionally, it demonstrates good solderability with a minimum coverage of 95%. This resistor is suitable for applications requiring reliable performance in various environmental conditions.
Through Hole Wirewound Resistor, MCKNP Series, 39 ohm, 3 W, - 5%, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 55T6656 |
| Product Name | Through Hole Wirewound Resistor, Mcknp Series, 39 Ohm, 3 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |