multicomp PRO Res, 2R7, 3W, Axial, Wirewound; Resistance Multicomp Pro MCKNP03SJ027JA19

Description
RES, 2R7, 3W, AXIAL, WIREWOUND; Resistance:2.7ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
RES, 2R7, 3W, AXIAL, WIREWOUND; Resistance:2.7ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R7, 3W, Axial, Wirewound; Resistance Multicomp Pro - 55T6647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 3W, Axial, Wirewound; Resistance Multicomp Pro
55T6647
Res, 2R7, 3W, Axial, Wirewound; Resistance Multicomp Pro 55T6647
RES, 2R7, 3W, AXIAL, WIREWOUND; Resistance:2.7ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mm RoHS Compliant: Yes

RES, 2R7, 3W, AXIAL, WIREWOUND; Resistance:2.7ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6647
Product Name Res, 2R7, 3W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details