multicomp PRO Res, 1K, 2W, Axial, Wirewound; Resistance Multicomp Pro MCKNP02WJ0102A19

Description
RES, 1K, 2W, AXIAL, WIREWOUND; Resistance:1kohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Flame ProofRoHS Compliant: Yes
Datasheet
Description
RES, 1K, 2W, AXIAL, WIREWOUND; Resistance:1kohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Flame ProofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 2W, Axial, Wirewound; Resistance Multicomp Pro - 55T6617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 2W, Axial, Wirewound; Resistance Multicomp Pro
55T6617
Res, 1K, 2W, Axial, Wirewound; Resistance Multicomp Pro 55T6617
RES, 1K, 2W, AXIAL, WIREWOUND; Resistance:1kohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Flame ProofRoHS Compliant: Yes

RES, 1K, 2W, AXIAL, WIREWOUND; Resistance:1kohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Flame ProofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6617
Product Name Res, 1K, 2W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630027-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details