The Through Hole Wirewound Resistor, MCKNP Series, features a resistance value of 0.56 Ohm and a power rating of 2 W with a tolerance of ±5%. It is designed for axial leaded applications and is RoHS compliant. The resistor exhibits excellent flame resistance and is available in a green color coating. It has a temperature coefficient of ±300 PPM/°C for resistances of 20Ω and above. The product is capable of withstanding short time overloads with a maximum deviation of ±(2% + 0.05Ω) and demonstrates good solderability with a minimum coverage of 95%. This resistor is suitable for various applications requiring reliable performance under specified conditions.
Through Hole Wirewound Resistor, MCKNP Series, 0.56 ohm, 2 W, - 5%, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 55T6605 |
| Product Name | Through Hole Wirewound Resistor, Mcknp Series, 0.56 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |