multicomp PRO Res, 10R, 2W, Axial, Wirewound; Resistance Multicomp Pro MCKNP02SJ0100A10

Description
RES, 10R, 2W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 2W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 2W, Axial, Wirewound; Resistance Multicomp Pro - 55T6577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 2W, Axial, Wirewound; Resistance Multicomp Pro
55T6577
Res, 10R, 2W, Axial, Wirewound; Resistance Multicomp Pro 55T6577
RES, 10R, 2W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes

RES, 10R, 2W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6577
Product Name Res, 10R, 2W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details