multicomp PRO Res, 500R, 1W, Axial, Wirewound; Resistance Multicomp Pro MCKNP01WJ0501A10

Description
RES, 500R, 1W, AXIAL, WIREWOUND; Resistance:500ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
RES, 500R, 1W, AXIAL, WIREWOUND; Resistance:500ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 500R, 1W, Axial, Wirewound; Resistance Multicomp Pro - 55T6571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500R, 1W, Axial, Wirewound; Resistance Multicomp Pro
55T6571
Res, 500R, 1W, Axial, Wirewound; Resistance Multicomp Pro 55T6571
RES, 500R, 1W, AXIAL, WIREWOUND; Resistance:500ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes

RES, 500R, 1W, AXIAL, WIREWOUND; Resistance:500ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6571
Product Name Res, 500R, 1W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details